Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-25-B3FLF

Description
Gas Discharge Tube 250V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-25-B3FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-25-B3FLF-ND
Gas Discharge Tube Arresters (GDT) 2056-25-B3FLF-ND
Gas Discharge Tube 250V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 250V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 250V, Radial; Product Range Bourns - 52W8947 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 250V, Radial; Product Range Bourns
52W8947
Gas Discharge Tube, 250V, Radial; Product Range Bourns 52W8947
GAS DISCHARGE TUBE, 250V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:250V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 250V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:250V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-25-B3FLF-ND 52W8947
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 250V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-ALF-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-5853-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead
Rated Current 20000 amps
View Details
2 suppliers