Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-20-B2LF

Description
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-20-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-20-B2LF-ND
Gas Discharge Tube Arresters (GDT) 2056-20-B2LF-ND
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 200V, Radial; Product Range Bourns - 52W8936 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 200V, Radial; Product Range Bourns
52W8936
Gas Discharge Tube, 200V, Radial; Product Range Bourns 52W8936
GAS DISCHARGE TUBE, 200V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:200V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 200V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:200V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 200V, 3E; Product Range Bourns - 43W4590 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 200V, 3E; Product Range Bourns
43W4590
Gas Discharge Tube, 200V, 3E; Product Range Bourns 43W4590
GAS DISCHARGE TUBE, 200V, 3E; Product Range:2056 Series; DC Breakover Voltage:200V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 200V, 3E; Product Range:2056 Series; DC Breakover Voltage:200V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-20-B2LF-ND 52W8936
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 200V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911557 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3401.01.C-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-5861-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 2500 amps
View Details
2 suppliers