The Gas Discharge Tube, 200V, Radial, part number 52W8935, is designed for use in telecommunications, industrial, and consumer electronics applications. It features a DC sparkover voltage of 200V with a tolerance of ±20% at a rate of 100 V/s. The device can handle an impulse discharge current of up to 5,000 A with a waveform of 8/20 µs, and it has a maximum impulse sparkover voltage of 700V. The insulation resistance is greater than 1 GΩ at various DC measuring voltages, and it operates effectively within a temperature range of -30 to +85 °C. The compact size of the tube is 6 mm in diameter and 8 mm in length, making it suitable for applications with space constraints. Additionally, it is RoHS compliant and UL recognized, ensuring it meets industry standards for safety and environmental regulations.
Gas Discharge Tube 200V 5000A (5kA) ±20% 3 Pole Through Hole
GAS DISCHARGE TUBE, 200V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:200V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2056-20-B2FLF-ND | 52W8935 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 200V, Radial; Product Range Bourns |
| Application | Industrial |