Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-14-B3LF

Description
Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-14-B3LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-14-B3LF-ND
Gas Discharge Tube Arresters (GDT) 2056-14-B3LF-ND
Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 145V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 145V, Radial; Product Range Bourns - 52W8933 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 145V, Radial; Product Range Bourns
52W8933
Gas Discharge Tube, 145V, Radial; Product Range Bourns 52W8933
GAS DISCHARGE TUBE, 145V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:145V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 145V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:145V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-14-B3LF-ND 52W8933
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 145V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3208926 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details