Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-09-B3LF

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2056-09-B3LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2056-09-B3LF-ND
Gas Discharge Tube Arresters (GDT) 118-2056-09-B3LF-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 90V, Radial; Product Range Bourns - 52W8928 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, Radial; Product Range Bourns
52W8928
Gas Discharge Tube, 90V, Radial; Product Range Bourns 52W8928
GAS DISCHARGE TUBE, 90V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2056-09-B3LF-ND 52W8928
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469894 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-15-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
2 suppliers