Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2056-09-B3FLF

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2056-09-B3FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2056-09-B3FLF-ND
Gas Discharge Tube Arresters (GDT) 2056-09-B3FLF-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 90V, Radial; Product Range Bourns - 52W8927 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, Radial; Product Range Bourns
52W8927
Gas Discharge Tube, 90V, Radial; Product Range Bourns 52W8927
GAS DISCHARGE TUBE, 90V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, RADIAL; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2056-09-B3FLF-ND 52W8927
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670452 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details