The Gas Discharge Tube, part number 52W8924, is a 90V SMD device from the 2056 Series by Bourns. It features a DC sparkover voltage of 90V with a tolerance of ±20% at a rate of 100 V/s. The device is designed to handle an impulse discharge current of up to 5,000 A with an 8/20 µs waveform and can withstand 10 operations under these conditions. The impulse sparkover voltage is specified to be less than 850V at a rate of 1,000 V/µs. This component has a low capacitance of less than 2 pF and an insulation resistance greater than 1 GΩ at 50 Vdc. It operates effectively within a temperature range of -30 to +85 °C and can be stored at temperatures between -40 to +115 °C. The device is RoHS compliant and UL recognized, making it suitable for various applications, including telecommunications, industrial, and consumer electronics. Its compact size and low insertion loss make it a viable option for engineers looking for reliable over-voltage protection solutions.
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole User Defined
GAS DISCHARGE TUBE, 90V, SMD; Product Range:2056 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:850V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2056-09-ALF-ND | 52W8924 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 90V, Smd; Product Range Bourns |
| Application | Industrial |