Gas Discharge Tube 400V 3000A (3kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 400V 3000A (3kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 400V 3000A (3kA) ±20% 2 Pole Surface Mount
GAS DISCHARGE TUBE, 400V, SMD; Product Range:2053 Series; DC Breakover Voltage:400V; GDT Case Style:SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes
GAS DISCHARGE TUBE, 400V; Product Range:2053 Series; DC Breakover Voltage:400V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2053-40-SM-RPLFTR-ND | 2053-40-SM-RPLFCT-ND | 52W8921 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 400V, Smd; Product Range Bourns |
| Application | Industrial | Industrial |