Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2053-35-SM-RPLF

Description
Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2053-35-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2053-35-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2053-35-SM-RPLFTR-ND
Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2053-35-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2053-35-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2053-35-SM-RPLFCT-ND
Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2053-35-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2053-35-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 118-2053-35-SM-RPLFDKR-ND
Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 350V 3000A (3kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 350V; Product Range Bourns - 43W4574 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V; Product Range Bourns
43W4574
Gas Discharge Tube, 350V; Product Range Bourns 43W4574
GAS DISCHARGE TUBE, 350V; Product Range:2053 Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V; Product Range:2053 Series; DC Breakover Voltage:350V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 350V, Smd; Product Range Bourns - 52W8920 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Smd; Product Range Bourns
52W8920
Gas Discharge Tube, 350V, Smd; Product Range Bourns 52W8920
GAS DISCHARGE TUBE, 350V, SMD; Product Range:2053 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, SMD; Product Range:2053 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:3kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2053-35-SM-RPLFTR-ND 118-2053-35-SM-RPLFCT-ND 43W4574
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details
Low to Medium Surge GDT, 2 Terminal, 5 mm, Radial Leaded - GTCR25-601L-R05 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details