Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2052-80-SM-RPLF

Description
Gas Discharge Tube 800V 5000A (5kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 5000A (5kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2052-80-SM-RPLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2052-80-SM-RPLF-ND
Gas Discharge Tube Arresters (GDT) 2052-80-SM-RPLF-ND
Gas Discharge Tube 800V 5000A (5kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 800V 5000A (5kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 800V, Smd; Product Range Bourns - 52W8913 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 800V, Smd; Product Range Bourns
52W8913
Gas Discharge Tube, 800V, Smd; Product Range Bourns 52W8913
GAS DISCHARGE TUBE, 800V, SMD; Product Range:2052 Series; DC Breakover Voltage:800V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 800V, SMD; Product Range:2052 Series; DC Breakover Voltage:800V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.4kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2052-80-SM-RPLF-ND 52W8913
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 800V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - Specialty Electrodes - BF - CITEL SURGE PROTECTION
Specs
Capacitance Range 7 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details