Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2052-47-SM-RPLF

Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2052-47-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2052-47-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2052-47-SM-RPLFTR-ND
Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 470V 5000A (5kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 470V, Smd; Product Range Bourns - 52W8911 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V, Smd; Product Range Bourns
52W8911
Gas Discharge Tube, 470V, Smd; Product Range Bourns 52W8911
GAS DISCHARGE TUBE, 470V, SMD; Product Range:2052 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V, SMD; Product Range:2052 Series; DC Breakover Voltage:470V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2052-47-SM-RPLFTR-ND 52W8911
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 470V, Smd; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Discharge Tube Arresters (GDT) - GTCR38-231M-R10-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 10000 amps
View Details
2 suppliers
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details