Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2051-30-SM-RPLF

Description
Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2051-30-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2051-30-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2051-30-SM-RPLFDKR-ND
Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount

Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2051-30-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2051-30-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2051-30-SM-RPLFCT-ND
Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount

Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2051-30-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2051-30-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2051-30-SM-RPLFTR-ND
Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount

Gas Discharge Tube 300V 2000A (2kA) ±25% 2 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1149483-2051-30-SM-RPLF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1149483-2051-30-SM-RPLF
Win Source Part Number: 1149483-2051-30-SM-R PLF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2051 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±25% Voltage - DC Spark Over (Nom): 300 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 2000A (2kA) Package / Case: 1812 (4532 Metric) Alternative Parts (Cross-Reference): 2051-30-SM-RPLF.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 2051-30-SM-RPLFDKR,2 051-30-SM-RPLFTR,205 1-30-SM-RPLFCT,20513 0SMRPLF,2051-30-SM-R PLF-ND Base Product Number: 2051

Win Source Part Number: 1149483-2051-30-SM-RPLF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 2051
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±25%
Voltage - DC Spark Over (Nom): 300 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 2000A (2kA)
Package / Case: 1812 (4532 Metric)
Alternative Parts (Cross-Reference): 2051-30-SM-RPLF.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 2051-30-SM-RPLFDKR,2051-30-SM-RPLFTR,2051-30-SM-RPLFCT,205130SMRPLF,2051-30-SM-RPLF-ND
Base Product Number: 2051

Buy Now Datasheet
Gas Discharge Tube, 2P, 2Ka, 750V; Product Range Bourns - 39T9180 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 2Ka, 750V; Product Range Bourns
39T9180
Gas Discharge Tube, 2P, 2Ka, 750V; Product Range Bourns 39T9180
GAS DISCHARGE TUBE, 2P, 2KA, 750V; Product Range:2051 Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:750V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 2KA, 750V; Product Range:2051 Series; DC Breakover Voltage:300V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2051-30-SM-RPLFDKR-ND 2051-30-SM-RPLFTR-ND 1149483-2051-30-SM-RPLF 39T9180
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 2Ka, 750V; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details