Win Source Part Number: 1150269-2051-20-SM-R
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 2051
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±25%
Voltage - DC Spark Over (Nom): 200 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 2000A (2kA)
Package / Case: 1812 (4532 Metric)
Alternative Parts (Cross-Reference): 2051-20-SM-RPLF.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 2051-20-SM-RPLFDKR,2
Base Product Number: 2051
Gas Discharge Tube 200V 2000A (2kA) ±25% 2 Pole Surface Mount
Gas Discharge Tube 200V 2000A (2kA) ±25% 2 Pole Surface Mount
Gas Discharge Tube 200V 2000A (2kA) ±25% 2 Pole Surface Mount
GAS DISCHARGE TUBE, 2P, 2KA, 650V; Product Range:2051 Series; DC Breakover Voltage:200V; GDT Case Style:SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:650V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1150269-2051-20-SM-RPLF | 2051-20-SM-RPLFCT-ND | 2051-20-SM-RPLFTR-ND | 39T9178 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 2Ka, 650V; Product Range Bourns |
| Package Type | Surface Mount | Surface Mount; 1812 (4532 Metric) | Surface Mount; 1812 (4532 Metric) | Surface Mount |