Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2049-35-BT1LF

Description
GDT 350V 15000A 2 POLE THT
Request a Quote Datasheet
Description
GDT 350V 15000A 2 POLE THT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2049-35-BT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2049-35-BT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2049-35-BT1LFCT-ND
GDT 350V 15000A 2 POLE THT

GDT 350V 15000A 2 POLE THT

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2049-35-BT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2049-35-BT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2049-35-BT1LFTR-ND
Gas Discharge Tube 350V 15000A (15kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 350V 15000A (15kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 350V, 15Ka; Product Range Bourns - 43W4553 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, 15Ka; Product Range Bourns
43W4553
Gas Discharge Tube, 350V, 15Ka; Product Range Bourns 43W4553
GAS DISCHARGE TUBE, 350V, 15KA; Product Range:2049 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, 15KA; Product Range:2049 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2049-35-BT1LFCT-ND 118-2049-35-BT1LFTR-ND 43W4553
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, 15Ka; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678425 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3409.17.0031-EX-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-B88069X3881T502TR-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers