Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2049-23-BT1LF

Description
Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2049-23-BT1LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2049-23-BT1LF-ND
Gas Discharge Tube Arresters (GDT) 2049-23-BT1LF-ND
Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 230V, Axial; Product Range Bourns - 52W8893 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Axial; Product Range Bourns
52W8893
Gas Discharge Tube, 230V, Axial; Product Range Bourns 52W8893
GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2049-23-BT1LF-ND 52W8893
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 230V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469900 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
SD3-Series Surface Mount Gas Tube Arrester - SD3-90 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details
Gas Discharge Tube Arresters (GDT) - 495-76519-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
2 suppliers