Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2049-23-BLF

Description
Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2049-23-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2049-23-BLF-ND
Gas Discharge Tube Arresters (GDT) 2049-23-BLF-ND
Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 230V 15000A (15kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 230V, 15Ka; Product Range Bourns - 43W4546 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, 15Ka; Product Range Bourns
43W4546
Gas Discharge Tube, 230V, 15Ka; Product Range Bourns 43W4546
GAS DISCHARGE TUBE, 230V, 15KA; Product Range:2049 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, 15KA; Product Range:2049 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 230V, Axial; Product Range Bourns - 52W8892 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Axial; Product Range Bourns
52W8892
Gas Discharge Tube, 230V, Axial; Product Range Bourns 52W8892
GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2049-23-BLF-ND 43W4546
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 230V, 15Ka; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901P - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
3P-Series Three Electrode Gas Tube Arrester - 3P-4L1 - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Voltage Suppression Gas Discharge Tube - 22649157 - Richardson RFPD
Specs
Rated Voltage 1000 volts
Rated Current 2.00E7 amps
View Details