Gas Discharge Tube 145V 15000A (15kA) ±30% 2 Pole Through Hole
GAS DISCHARGE TUBE, 145V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2049-14-BT1LF-ND | 52W8891 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 145V, Axial; Product Range Bourns |
| Application | Industrial |