Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2049-14-BLF

Description
Gas Discharge Tube 145V 15000A (15kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 145V 15000A (15kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2049-14-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2049-14-BLF-ND
Gas Discharge Tube Arresters (GDT) 118-2049-14-BLF-ND
Gas Discharge Tube 145V 15000A (15kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 145V 15000A (15kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 145V, 15Ka; Product Range Bourns - 43W4544 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 145V, 15Ka; Product Range Bourns
43W4544
Gas Discharge Tube, 145V, 15Ka; Product Range Bourns 43W4544
GAS DISCHARGE TUBE, 145V, 15KA; Product Range:2049 Series; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 145V, 15KA; Product Range:2049 Series; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2049-14-BLF-ND 43W4544
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 145V, 15Ka; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678422 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BB S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details