GDT 130V 15000A 2 POLE THT
Gas Discharge Tube 130V 15000A (15kA) ±30% 2 Pole Through Hole
GAS DISCHARGE TUBE, 130V, AXIAL; Product Range:2049 Series; DC Breakover Voltage:130V; GDT Case Style:Axial Leaded; Impulse Discharge Current:15kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2049-13-BT1LFCT-ND | 118-2049-13-BT1LFTR-ND | 52W8889 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 130V, Axial; Product Range Bourns |
| Application | Industrial | Industrial |