Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2047-35-ALF

Description
Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2047-35-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2047-35-ALF-ND
Gas Discharge Tube Arresters (GDT) 2047-35-ALF-ND
Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined

Gas Discharge Tube 350V 40000A (40kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube, 2P, 40Ka, 800V; Product Range Bourns - 05R9270 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 40Ka, 800V; Product Range Bourns
05R9270
Gas Discharge Tube, 2P, 40Ka, 800V; Product Range Bourns 05R9270
GAS DISCHARGE TUBE, 2P, 40KA, 800V; Product Range:2047 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 40KA, 800V; Product Range:2047 Series; DC Breakover Voltage:350V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2047-35-ALF-ND 05R9270
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 40Ka, 800V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products