Gas Discharge Tube 150V 40000A (40kA) ±20% 2 Pole User Defined
GAS DISCHARGE TUBE, 2P, 40KA, 600V; Product Range:2047 Series; DC Breakover Voltage:150V; GDT Case Style:SMD; Impulse Discharge Current:40kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2047-15-ALF-ND | 05R9268 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 40Ka, 600V; Product Range Bourns |
| Application | Industrial |