Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2046-60-ALF 2046-60-ALF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 743535-2046-60-ALF Manufacturer Homepage: www.bourns.com Reference case: DIP Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 743535-2046-60-ALF Manufacturer Homepage: www.bourns.com Reference case: DIP Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2046-60-ALF
743535-2046-60-ALF
Gas Discharge Tube Arresters (GDT) - 2046-60-ALF 743535-2046-60-ALF
Manufacturer: Bourns Inc. Win Source Part Number: 743535-2046-60-ALF Manufacturer Homepage: www.bourns.com Reference case: DIP Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 743535-2046-60-ALF
Manufacturer Homepage: www.bourns.com
Reference case: DIP
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Gas Discharge Tube Arresters (GDT) - 118-2046-60-ALF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2046-60-ALF-ND
Gas Discharge Tube Arresters (GDT) 118-2046-60-ALF-ND
Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole User Defined

Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole User Defined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 743535-2046-60-ALF 118-2046-60-ALF-ND
Product Name Gas Discharge Tube Arresters (GDT) - 2046-60-ALF Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1620192 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
Rated Voltage 700 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT Standard - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details