Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2046-47-C2LF

Description
Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2046-47-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-47-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2046-47-C2LF-ND
Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 470V, Radial; Product Range Bourns - 54W0241 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V, Radial; Product Range Bourns
54W0241
Gas Discharge Tube, 470V, Radial; Product Range Bourns 54W0241
GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:470V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:470V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2046-47-C2LF-ND 54W0241
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 470V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products