Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2046-47-C2FLF 2046-47-C2FLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 743534-2046-47-C2FLF Manufacturer Homepage: www.bourns.com Reference case: DIP Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 743534-2046-47-C2FLF Manufacturer Homepage: www.bourns.com Reference case: DIP Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2046-47-C2FLF
743534-2046-47-C2FLF
Gas Discharge Tube Arresters (GDT) - 2046-47-C2FLF 743534-2046-47-C2FLF
Manufacturer: Bourns Inc. Win Source Part Number: 743534-2046-47-C2FLF Manufacturer Homepage: www.bourns.com Reference case: DIP Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 743534-2046-47-C2FLF
Manufacturer Homepage: www.bourns.com
Reference case: DIP
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Gas Discharge Tube Arresters (GDT) - 2046-47-C2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-47-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2046-47-C2FLF-ND
Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 470V, Radial; Product Range Bourns - 54W0240 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 470V, Radial; Product Range Bourns
54W0240
Gas Discharge Tube, 470V, Radial; Product Range Bourns 54W0240
GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:470V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

GAS DISCHARGE TUBE, 470V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:470V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 743534-2046-47-C2FLF 2046-47-C2FLF-ND 54W0240
Product Name Gas Discharge Tube Arresters (GDT) - 2046-47-C2FLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 470V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023P - RS Components, Ltd.
Specs
Rated Voltage 950 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Y08JS-Series Two Electrode Gas Tube Arrester - Y08JS-230B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
View Details