Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2046-40-C2LF

Description
Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2046-40-C2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-40-C2LF-ND
Gas Discharge Tube Arresters (GDT) 2046-40-C2LF-ND
Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 400V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2046-40-C2LF
808401-2046-40-C2LF
Gas Discharge Tube Arresters (GDT) - 2046-40-C2LF 808401-2046-40-C2LF
Manufacturer: Bourns Inc. Win Source Part Number: 808401-2046-40-C2LF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 400V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 2046

Manufacturer: Bourns Inc.
Win Source Part Number: 808401-2046-40-C2LF
Packaging: Tray
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 400V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 2046

Buy Now
Gas Discharge Tube, 400V, Radial; Product Range Bourns - 54W0235 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 400V, Radial; Product Range Bourns
54W0235
Gas Discharge Tube, 400V, Radial; Product Range Bourns 54W0235
GAS DISCHARGE TUBE, 400V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 400V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:400V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2046-40-C2LF-ND 808401-2046-40-C2LF 54W0235
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2046-40-C2LF Gas Discharge Tube, 400V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-600 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details
Product Range Epcos - 29AC3001 - Newark, An Avnet Company
Specs
Package Type Surface Mount
Rated Voltage 600 volts
Rated Current 5000 amps
View Details