Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2046-35-C2FLF 2046-35-C2FLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 751021-2046-35-C2FLF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Categories: Circuit Protection Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 2046 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 751021-2046-35-C2FLF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Categories: Circuit Protection Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 2046 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2046-35-C2FLF
751021-2046-35-C2FLF
Gas Discharge Tube Arresters (GDT) - 2046-35-C2FLF 751021-2046-35-C2FLF
Manufacturer: Bourns Inc. Win Source Part Number: 751021-2046-35-C2FLF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Categories: Circuit Protection Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 2046 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 751021-2046-35-C2FLF
Packaging: Tray
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes
Categories: Circuit Protection
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 2046
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Gas Discharge Tube Arresters (GDT) - 2046-35-C2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-35-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2046-35-C2FLF-ND
Gas Discharge Tube 350V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 350V, Radial; Product Range Bourns - 54W0231 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Radial; Product Range Bourns
54W0231
Gas Discharge Tube, 350V, Radial; Product Range Bourns 54W0231
GAS DISCHARGE TUBE, 350V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:350V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 751021-2046-35-C2FLF 2046-35-C2FLF-ND 54W0231
Product Name Gas Discharge Tube Arresters (GDT) - 2046-35-C2FLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678422 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details