Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2046-25-C2FLF

Description
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2046-25-C2FLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2046-25-C2FLF-ND
Gas Discharge Tube Arresters (GDT) 2046-25-C2FLF-ND
Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 250V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2046-25-C2FLF
808400-2046-25-C2FLF
Gas Discharge Tube Arresters (GDT) - 2046-25-C2FLF 808400-2046-25-C2FLF
Manufacturer: Bourns Inc. Win Source Part Number: 808400-2046-25-C2FLF Packaging: Tray Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 250V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Part Number Series: 2046

Manufacturer: Bourns Inc.
Win Source Part Number: 808400-2046-25-C2FLF
Packaging: Tray
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 250V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: 2046

Buy Now
Gas Discharge Tube, 250V, Radial; Product Range Bourns - 54W0228 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 250V, Radial; Product Range Bourns
54W0228
Gas Discharge Tube, 250V, Radial; Product Range Bourns 54W0228
GAS DISCHARGE TUBE, 250V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 250V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:250V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2046-25-C2FLF-ND 808400-2046-25-C2FLF 54W0228
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2046-25-C2FLF Gas Discharge Tube, 250V, Radial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details