The Gas Discharge Tube, part number 54W0219, is a radial leaded device from the 2046 Series by Bourns. It features a DC sparkover voltage of 90V with a tolerance of ±20% at a rate of 100 V/s. The tube is designed to handle high impulse discharge currents up to 20,000 A for 8/20 µs, ensuring robust performance in surge protection applications. It has a low capacitance of less than 2 pF, which minimizes insertion loss, making it suitable for telecommunications and industrial electronics. The operating temperature range is from -30 to +85 °C, and it is RoHS compliant. The device is UL recognized, providing assurance of its safety and reliability in various applications.
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
Manufacturer: Bourns Inc.
Win Source Part Number: 721389-2046-09-C2FLF
Packaging: Tray
Mounting Style: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes
Categories: Circuit Protection
Manufacturer Package: Axial Cylinder, 3 Lead (Radial Bend)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 2046
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
GAS DISCHARGE TUBE, 90V, RADIAL; Product Range:2046 Series; DC Breakover Voltage:90V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2046-09-C2FLF-ND | 721389-2046-09-C2FLF | 54W0219 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) - 2046-09-C2FLF | Gas Discharge Tube, 90V, Radial; Product Range Bourns |
| Application | Industrial |