Gas Discharge Tube 400V 10000A (10kA) ±30% 2 Pole Through Hole
GDT 400V 10000A 2 POLE THT
GAS DISCHARGE TUBE, 400V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1kV RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2045-40-BT1LFTR-ND | 118-2045-40-BT1LFCT-ND | 52W8879 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 400V, Axial; Product Range Bourns |
| Application | Industrial | Industrial |