Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2045-35-BLF

Description
Gas Discharge Tube 350V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2045-35-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2045-35-BLF-ND
Gas Discharge Tube Arresters (GDT) 2045-35-BLF-ND
Gas Discharge Tube 350V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 350V, Axial; Product Range Bourns - 52W8876 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V, Axial; Product Range Bourns
52W8876
Gas Discharge Tube, 350V, Axial; Product Range Bourns 52W8876
GAS DISCHARGE TUBE, 350V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2045-35-BLF-ND 52W8876
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 350V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3404.00.0006-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
Rated Current 2500 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-76502-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 20000 amps
View Details
2 suppliers