Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2045-30-BLF

Description
Gas Discharge Tube 300V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 300V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2045-30-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2045-30-BLF-ND
Gas Discharge Tube Arresters (GDT) 2045-30-BLF-ND
Gas Discharge Tube 300V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 300V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 300V, 10Ka; Product Range Bourns - 43W4528 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 300V, 10Ka; Product Range Bourns
43W4528
Gas Discharge Tube, 300V, 10Ka; Product Range Bourns 43W4528
GAS DISCHARGE TUBE, 300V, 10KA; Product Range:2045 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 300V, 10KA; Product Range:2045 Series; DC Breakover Voltage:300V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2045-30-BLF-ND 43W4528
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 300V, 10Ka; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678420 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-60-A-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead, 3 Terminal
Rated Current 20000 amps
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details