Bourns, Inc. Circuit Protection - Gas Discharge Tube Arresters (GDT) 2045-23-BLF

Description
Win Source Part Number: 1200712-2045-23-BLF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2045 Package: Bulk Standard Package: 500 Tolerance: ±30% Voltage - DC Spark Over (Nom): 230 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 204523BLF Base Product Number: 2045
Request a Quote Datasheet
Description
Win Source Part Number: 1200712-2045-23-BLF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2045 Package: Bulk Standard Package: 500 Tolerance: ±30% Voltage - DC Spark Over (Nom): 230 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 204523BLF Base Product Number: 2045
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1200712-2045-23-BLF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1200712-2045-23-BLF
Win Source Part Number: 1200712-2045-23-BLF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: 2045 Package: Bulk Standard Package: 500 Tolerance: ±30% Voltage - DC Spark Over (Nom): 230 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 10000A (10kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Other Names: 204523BLF Base Product Number: 2045

Win Source Part Number: 1200712-2045-23-BLF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 2045
Package: Bulk
Standard Package: 500
Tolerance: ±30%
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 10000A (10kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Other Names: 204523BLF
Base Product Number: 2045

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2045-23-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2045-23-BLF-ND
Gas Discharge Tube Arresters (GDT) 2045-23-BLF-ND
Gas Discharge Tube 230V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 230V, 10Ka; Product Range Bourns - 43W4524 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, 10Ka; Product Range Bourns
43W4524
Gas Discharge Tube, 230V, 10Ka; Product Range Bourns 43W4524
GAS DISCHARGE TUBE, 230V, 10KA; Product Range:2045 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, 10KA; Product Range:2045 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 230V, Axial; Product Range Bourns - 52W8870 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 230V, Axial; Product Range Bourns
52W8870
Gas Discharge Tube, 230V, Axial; Product Range Bourns 52W8870
GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 230V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:230V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1200712-2045-23-BLF 2045-23-BLF-ND 43W4524
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 230V, 10Ka; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670275 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Tube Surge Arrestor 50-700MHz DC Blocked - CSG-50NFNF - Comtelco Industries, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
Package Type Connectorized
View Details
Two Terminal Mini Gas Plasma Arresters - CG590MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts
View Details
3 suppliers