Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2045-14-BT1LF

Description
Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2045-14-BT1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2045-14-BT1LFTR-ND
Gas Discharge Tube Arresters (GDT) 118-2045-14-BT1LFTR-ND
Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 118-2045-14-BT1LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2045-14-BT1LFCT-ND
Gas Discharge Tube Arresters (GDT) 118-2045-14-BT1LFCT-ND
GDT 145V 10000A 2 POLE THT

GDT 145V 10000A 2 POLE THT

Buy Now Datasheet
Gas Discharge Tube, 145V, 10Ka; Product Range Bourns - 43W4523 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 145V, 10Ka; Product Range Bourns
43W4523
Gas Discharge Tube, 145V, 10Ka; Product Range Bourns 43W4523
GAS DISCHARGE TUBE, 145V, 10KA; Product Range:2045 Series; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 145V, 10KA; Product Range:2045 Series; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2045-14-BT1LFTR-ND 118-2045-14-BT1LFCT-ND 43W4523
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 145V, 10Ka; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - Specialty Electrodes - BF - CITEL SURGE PROTECTION
Specs
Capacitance Range 7 pF
Rated Voltage 1500 volts
Rated Voltage 255 volts
View Details