Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2045-14-BLF

Description
Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 118-2045-14-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
118-2045-14-BLF-ND
Gas Discharge Tube Arresters (GDT) 118-2045-14-BLF-ND
Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 145V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 145V, 10Ka; Product Range Bourns - 43W4522 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 145V, 10Ka; Product Range Bourns
43W4522
Gas Discharge Tube, 145V, 10Ka; Product Range Bourns 43W4522
GAS DISCHARGE TUBE, 145V, 10KA; Product Range:2045 Series; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 145V, 10KA; Product Range:2045 Series; DC Breakover Voltage:145V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 118-2045-14-BLF-ND 43W4522
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 145V, 10Ka; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670275 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
Gas Discharge Tube Arresters (GDT) - 2026-23-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 495-7266-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; 1812 (4532 Metric)
View Details
2 suppliers