Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2045-09-BLF

Description
Gas Discharge Tube 90V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±30% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2045-09-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2045-09-BLF-ND
Gas Discharge Tube Arresters (GDT) 2045-09-BLF-ND
Gas Discharge Tube 90V 10000A (10kA) ±30% 2 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±30% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 90V, Axial; Product Range Bourns - 52W8862 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, Axial; Product Range Bourns
52W8862
Gas Discharge Tube, 90V, Axial; Product Range Bourns 52W8862
GAS DISCHARGE TUBE, 90V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V, AXIAL; Product Range:2045 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2045-09-BLF-ND 52W8862
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V, Axial; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details