Gas Discharge Tube 1100V 2500A (2.5kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 1100V 2500A (2.5kA) ±20% 2 Pole Surface Mount
Gas Discharge Tube 1100V 2500A (2.5kA) ±20% 2 Pole Surface Mount
GAS DISCHARGE TUBE, 2P, 2.5KA, 1.5KV; Product Range:2039 Series; DC Breakover Voltage:1.1kV; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:1.5kV RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 2039-110-SM-RPLFTR-ND | 2039-110-SM-RPLFCT-ND | 68X2201 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 2P, 2.5Ka, 1.5Kv; Product Range Bourns |
| Application | Industrial | Industrial |