Bourns, Inc. Gas Discharge Tube, 2P, 5Ka, 1.5Kv; Product Range Bourns 2039-110-BLF

Description
GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV; Product Range:2039 Series; DC Breakover Voltage:1.1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.5kV; Breakover Voltage Max:1100V; Capacitance:1pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV; Product Range:2039 Series; DC Breakover Voltage:1.1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.5kV; Breakover Voltage Max:1100V; Capacitance:1pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 2P, 5Ka, 1.5Kv; Product Range Bourns - 05R8354 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 5Ka, 1.5Kv; Product Range Bourns
05R8354
Gas Discharge Tube, 2P, 5Ka, 1.5Kv; Product Range Bourns 05R8354
GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV; Product Range:2039 Series; DC Breakover Voltage:1.1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.5kV; Breakover Voltage Max:1100V; Capacitance:1pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 5KA, 1.5KV; Product Range:2039 Series; DC Breakover Voltage:1.1kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.5kV; Breakover Voltage Max:1100V; Capacitance:1pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05R8354
Product Name Gas Discharge Tube, 2P, 5Ka, 1.5Kv; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details