Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2038-35-SMLF

Description
Gas Discharge Tube 350V 5000A (5kA) ±25% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 350V 5000A (5kA) ±25% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2038-35-SMLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2038-35-SMLF-ND
Gas Discharge Tube Arresters (GDT) 2038-35-SMLF-ND
Gas Discharge Tube 350V 5000A (5kA) ±25% 3 Pole Surface Mount

Gas Discharge Tube 350V 5000A (5kA) ±25% 3 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1002080-2038-35-SMLF
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1002080-2038-35-SMLF
Win Source Part Number: 1002080-2038-35-SMLF Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: Mini-TRIGARD™ 2038 Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±25% Voltage - DC Spark Over (Nom): 350 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Package / Case: 3-SMD Cylinder Square End ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: Bourns Inc. Base Product Number: 2038

Win Source Part Number: 1002080-2038-35-SMLF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: Mini-TRIGARD™ 2038
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±25%
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Package / Case: 3-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: Bourns Inc.
Base Product Number: 2038

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2038-35-SMLF-ND 1002080-2038-35-SMLF
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0551(73_Z-0-0-551)-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details