Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2038-110-SM-RPLF

Description
Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2038-110-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2038-110-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2038-110-SM-RPLFTR-ND
Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount

Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2038-110-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2038-110-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2038-110-SM-RPLFCT-ND
Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount

Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2038-110-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2038-110-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2038-110-SM-RPLFDKR-ND
Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount

Gas Discharge Tube 1100V 5000A (5kA) ±25% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 3Pol, 1100V; Product Range Bourns - 86W6564 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3Pol, 1100V; Product Range Bourns
86W6564
Gas Discharge Tube, 3Pol, 1100V; Product Range Bourns 86W6564
GAS DISCHARGE TUBE, 3POL, 1100V; Product Range:Mini-TRIGARD Series; DC Breakover Voltage:1.1kV; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.7kV; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3POL, 1100V; Product Range:Mini-TRIGARD Series; DC Breakover Voltage:1.1kV; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.7kV; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2038-110-SM-RPLFTR-ND 2038-110-SM-RPLFCT-ND 86W6564
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3Pol, 1100V; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911535 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-26-C3LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
Two Terminal Mini Gas Plasma Arresters - CG590 - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 113 volts
View Details
2 suppliers