Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2037-09-BLF

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2037-09-BLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2037-09-BLF-ND
Gas Discharge Tube Arresters (GDT) 2037-09-BLF-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 90V; Product Range Bourns - 65T5100 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V; Product Range Bourns
65T5100
Gas Discharge Tube, 90V; Product Range Bourns 65T5100
GAS DISCHARGE TUBE, 90V; Product Range:2037 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V; Product Range:2037 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2037-09-BLF-ND 65T5100
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 90V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM 4 CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details