Bourns, Inc. Gas Discharge Tube, 3-Pole, 600V, Smd; Product Range Bourns 2036-60-SMLF-H

Description
GAS DISCHARGE TUBE, 3-POLE, 600V, SMD; Product Range:TRIGARD 2036-xx-SM-H Series; DC Breakover Voltage:600V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3-POLE, 600V, SMD; Product Range:TRIGARD 2036-xx-SM-H Series; DC Breakover Voltage:600V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3-Pole, 600V, Smd; Product Range Bourns - 64AC9723 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3-Pole, 600V, Smd; Product Range Bourns
64AC9723
Gas Discharge Tube, 3-Pole, 600V, Smd; Product Range Bourns 64AC9723
GAS DISCHARGE TUBE, 3-POLE, 600V, SMD; Product Range:TRIGARD 2036-xx-SM-H Series; DC Breakover Voltage:600V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (1 RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3-POLE, 600V, SMD; Product Range:TRIGARD 2036-xx-SM-H Series; DC Breakover Voltage:600V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT)
Product Number 64AC9723
Product Name Gas Discharge Tube, 3-Pole, 600V, Smd; Product Range Bourns
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1839308 - RS Components, Ltd.
Specs
Package Type Socket mount
View Details
Gas Discharge Tube Arresters (GDT) - 2026-30-C4LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - 495-2632-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
2 suppliers