Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2036-60-SM-RPLF 2036-60-SM-RPLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 854514-2036-60-SM-RP LF Series: Mini-TRIGARD™ 2036-SM Features: Gas Discharge Tube 600 V 3 Pole Package: Reel - TR Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 203660SMRPLF, 2036-60-SM-RPLFDKR, 2036-60-SM-RPLFCT, 2036-60-SM-RPLFTR
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 854514-2036-60-SM-RP LF Series: Mini-TRIGARD™ 2036-SM Features: Gas Discharge Tube 600 V 3 Pole Package: Reel - TR Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 203660SMRPLF, 2036-60-SM-RPLFDKR, 2036-60-SM-RPLFCT, 2036-60-SM-RPLFTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube Arrester (GDT) 2036-60-SM-RPLF is a surface mount device designed for board-level protection of broadband circuits, including xDSL, cable broadband, and high-speed Ethernet applications. It features a compact size of 5 mm in diameter and 7.3 mm in length, making it suitable for high-density assemblies. The device has a DC sparkover voltage of 600 V and can handle impulse sparkover voltages up to 950 V, ensuring robust protection against voltage transients. This GDT offers high surge current ratings, with a maximum impulse discharge current of 20,000 A for 8/20 µs pulses, and a low insertion loss of less than 2 pF capacitance, which is critical for maintaining signal integrity in high-frequency applications. The operating temperature range is from -55 °C to +105 °C, and it is recognized under UL 497B, ensuring compliance with safety standards. The product is RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this component should note its long life performance and stable breakdown characteristics, which contribute to reliable circuit protection over time.

Datasheet Summary
Powered by GS/AI

The Gas Discharge Tube Arrester (GDT) 2036-60-SM-RPLF is a surface mount device designed for board-level protection of broadband circuits, including xDSL, cable broadband, and high-speed Ethernet applications. It features a compact size of 5 mm in diameter and 7.3 mm in length, making it suitable for high-density assemblies. The device has a DC sparkover voltage of 600 V and can handle impulse sparkover voltages up to 950 V, ensuring robust protection against voltage transients. This GDT offers high surge current ratings, with a maximum impulse discharge current of 20,000 A for 8/20 µs pulses, and a low insertion loss of less than 2 pF capacitance, which is critical for maintaining signal integrity in high-frequency applications. The operating temperature range is from -55 °C to +105 °C, and it is recognized under UL 497B, ensuring compliance with safety standards. The product is RoHS compliant, making it suitable for environmentally conscious designs. Engineers considering this component should note its long life performance and stable breakdown characteristics, which contribute to reliable circuit protection over time.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-60-SM-RPLF
854514-2036-60-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2036-60-SM-RPLF 854514-2036-60-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 854514-2036-60-SM-RP LF Series: Mini-TRIGARD™ 2036-SM Features: Gas Discharge Tube 600 V 3 Pole Package: Reel - TR Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 203660SMRPLF, 2036-60-SM-RPLFDKR, 2036-60-SM-RPLFCT, 2036-60-SM-RPLFTR

Manufacturer: Bourns Inc.
Win Source Part Number: 854514-2036-60-SM-RPLF
Series: Mini-TRIGARD™ 2036-SM
Features: Gas Discharge Tube 600 V 3 Pole
Package: Reel - TR
Family Name: 2036
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 203660SMRPLF, 2036-60-SM-RPLFDKR, 2036-60-SM-RPLFCT, 2036-60-SM-RPLFTR

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-60-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-60-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2036-60-SM-RPLFDKR-ND
Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-60-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-60-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2036-60-SM-RPLFCT-ND
Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-60-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-60-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2036-60-SM-RPLFTR-ND
Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 600V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 854514-2036-60-SM-RPLF 2036-60-SM-RPLFDKR-ND 2036-60-SM-RPLFTR-ND
Product Name Gas Discharge Tube Arresters (GDT) - 2036-60-SM-RPLF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube - 2 Electrodes - BA S Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Axial Wire leads
Capacitance Range 0.3000 pF
View Details
Gas Discharge Tube Arresters (GDT) - CG36.5LD004-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details