Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Surface Mount
Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Surface Mount
GDT 470V 10000A 3 POLE SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1002972-2036-47-SM-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 470V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: 3-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
| DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 118-2036-47-SM-RPLFCT-ND | 118-2036-47-SM-RPLFTR-ND | 1002972-2036-47-SM-RPLF |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) - 2036-47-SM-RPLF |
| Application | Industrial | Industrial |