Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-42-B2LF

Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-42-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-42-B2LF-ND
Gas Discharge Tube Arresters (GDT) 2036-42-B2LF-ND
Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 420V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-42-B2LF
905858-2036-42-B2LF
Gas Discharge Tube Arresters (GDT) - 2036-42-B2LF 905858-2036-42-B2LF
Manufacturer: Bourns Inc. Win Source Part Number: 905858-2036-42-B2LF Series: Mini-TRIGARD™ 2036 Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole Package: Bulk Package: Axial Cylinder, 3 Lead (Radial Bend) Mounting: Through Hole Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 905858-2036-42-B2LF
Series: Mini-TRIGARD™ 2036
Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Through Hole
Package: Bulk
Package: Axial Cylinder, 3 Lead (Radial Bend)
Mounting: Through Hole
Family Name: 2036
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-42-B2LF-ND 905858-2036-42-B2LF
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2036-42-B2LF
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3088277 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2019-23-SMH-RPLF-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Surface Mount; Disc 10.00mm Tabbed SMD
View Details
Low to Medium Surge GDT - 2 terminal, 5 mm, Axial Leaded - GTCA25-900M-R02 - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -40 to 90 C (-40 to 194 F)
Capacitance Range 1 pF
View Details
2 suppliers