Bourns, Inc. Gas Discharge Tube, 3P, 20Ka, 575V; Product Range Bourns 2036-20-B2LF

Description
GAS DISCHARGE TUBE, 3P, 20KA, 575V; Product Range:2036 Series; DC Breakover Voltage:200V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:200V; Capacitance:2pF RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 3P, 20KA, 575V; Product Range:2036 Series; DC Breakover Voltage:200V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:200V; Capacitance:2pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 3P, 20Ka, 575V; Product Range Bourns - 32K7254 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 20Ka, 575V; Product Range Bourns
32K7254
Gas Discharge Tube, 3P, 20Ka, 575V; Product Range Bourns 32K7254
GAS DISCHARGE TUBE, 3P, 20KA, 575V; Product Range:2036 Series; DC Breakover Voltage:200V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:200V; Capacitance:2pF RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 20KA, 575V; Product Range:2036 Series; DC Breakover Voltage:200V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:575V; Breakover Voltage Max:200V; Capacitance:2pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32K7254
Product Name Gas Discharge Tube, 3P, 20Ka, 575V; Product Range Bourns
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details