Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-15-SM-RPLF

Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-15-SM-RPLFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-15-SM-RPLFTR-ND
Gas Discharge Tube Arresters (GDT) 2036-15-SM-RPLFTR-ND
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-15-SM-RPLFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-15-SM-RPLFCT-ND
Gas Discharge Tube Arresters (GDT) 2036-15-SM-RPLFCT-ND
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-15-SM-RPLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-15-SM-RPLFDKR-ND
Gas Discharge Tube Arresters (GDT) 2036-15-SM-RPLFDKR-ND
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-15-SM-RPLF
905854-2036-15-SM-RPLF
Gas Discharge Tube Arresters (GDT) - 2036-15-SM-RPLF 905854-2036-15-SM-RPLF
Manufacturer: Bourns Inc. Win Source Part Number: 905854-2036-15-SM-RP LF Series: Mini-TRIGARD™ 2036-SM Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Surface Mount Package: Reel - TR Package: 3-SMD Cylinder Square End Mounting: Surface Mount Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 2036-15-SM-RPLFCT, 2036-15-SM-RPLFTR, 203615SMRPLF, 2036-15-SM-RPLFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 905854-2036-15-SM-RPLF
Series: Mini-TRIGARD™ 2036-SM
Features: Gas Discharge Tube 10000A (10kA) ±20% Pole Surface Mount
Package: Reel - TR
Package: 3-SMD Cylinder Square End
Mounting: Surface Mount
Family Name: 2036
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 2036-15-SM-RPLFCT, 2036-15-SM-RPLFTR, 203615SMRPLF, 2036-15-SM-RPLFDKR

Buy Now Datasheet
Gas Discharge Tube, 3P, 20Ka, 500V; Product Range Bourns - 68X2200 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 20Ka, 500V; Product Range Bourns
68X2200
Gas Discharge Tube, 3P, 20Ka, 500V; Product Range Bourns 68X2200
GAS DISCHARGE TUBE, 3P, 20KA, 500V; Product Range:Mini-TRIGARD 2036-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 20KA, 500V; Product Range:Mini-TRIGARD 2036-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 150V, Smd; Product Range Bourns - 50P8978 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 150V, Smd; Product Range Bourns
50P8978
Gas Discharge Tube, 150V, Smd; Product Range Bourns 50P8978
GAS DISCHARGE TUBE, 150V, SMD; Product Range:Mini-TRIGARD 2036-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

GAS DISCHARGE TUBE, 150V, SMD; Product Range:Mini-TRIGARD 2036-xx-SM Series; DC Breakover Voltage:150V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:500V; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-15-SM-RPLFTR-ND 2036-15-SM-RPLFCT-ND 905854-2036-15-SM-RPLF 68X2200
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2036-15-SM-RPLF Gas Discharge Tube, 3P, 20Ka, 500V; Product Range Bourns
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031042 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BB Standard - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12, IEC 68-2-20 (Solderability)
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details