Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-15-B2LF

Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-15-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-15-B2LF-ND
Gas Discharge Tube Arresters (GDT) 2036-15-B2LF-ND
Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 150V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3 Pole, 150V; Product Range Bourns - 33M7597 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3 Pole, 150V; Product Range Bourns
33M7597
Gas Discharge Tube, 3 Pole, 150V; Product Range Bourns 33M7597
GAS DISCHARGE TUBE, 3 POLE, 150V; Product Range:Mini-TRIGARD 2036 Series; DC Breakover Voltage:150V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3 POLE, 150V; Product Range:Mini-TRIGARD 2036 Series; DC Breakover Voltage:150V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site
Gas Discharge Tube, 3 Pole, 150V Rohs Compliant Bourns - 93AH0629 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3 Pole, 150V Rohs Compliant Bourns
93AH0629
Gas Discharge Tube, 3 Pole, 150V Rohs Compliant Bourns 93AH0629
GAS DISCHARGE TUBE, 3 POLE, 150V ROHS COMPLIANT: YES

GAS DISCHARGE TUBE, 3 POLE, 150V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-15-B2LF-ND 33M7597 93AH0629
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3 Pole, 150V; Product Range Bourns Gas Discharge Tube, 3 Pole, 150V Rohs Compliant Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG75L - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 90 volts
View Details
5 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details