Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-09-SMLF

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-09-SMLF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-09-SMLF-ND
Gas Discharge Tube Arresters (GDT) 2036-09-SMLF-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-09-SMLF
854513-2036-09-SMLF
Gas Discharge Tube Arresters (GDT) - 2036-09-SMLF 854513-2036-09-SMLF
Manufacturer: Bourns Inc. Win Source Part Number: 854513-2036-09-SMLF Series: Mini-TRIGARD™ 2036 Features: Gas Discharge Tube 90 V 3 Pole Package: Bulk Family Name: 2036 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 854513-2036-09-SMLF
Series: Mini-TRIGARD™ 2036
Features: Gas Discharge Tube 90 V 3 Pole
Package: Bulk
Family Name: 2036
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet
Gas Discharge Tube, 90V, 3 Terminal Smd Rohs Compliant Bourns - 93AH0628 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V, 3 Terminal Smd Rohs Compliant Bourns
93AH0628
Gas Discharge Tube, 90V, 3 Terminal Smd Rohs Compliant Bourns 93AH0628
GAS DISCHARGE TUBE, 90V, 3 TERMINAL SMD ROHS COMPLIANT: YES

GAS DISCHARGE TUBE, 90V, 3 TERMINAL SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-09-SMLF-ND 854513-2036-09-SMLF 93AH0628
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2036-09-SMLF Gas Discharge Tube, 90V, 3 Terminal Smd Rohs Compliant Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products