Bourns, Inc. Gas Discharge Tube Arresters (GDT) - 2036-09-B2LF 2036-09-B2LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 761705-2036-09-B2LF Series: Mini-TRIGARD 2036 Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Family Name: 2036 Categories: Circuit Protection Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Industrial, Communications & Networking, Automotive, Defence, Military & Aerospace, Consumer Electronics, Commercial
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 761705-2036-09-B2LF Series: Mini-TRIGARD 2036 Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Family Name: 2036 Categories: Circuit Protection Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Industrial, Communications & Networking, Automotive, Defence, Military & Aerospace, Consumer Electronics, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-09-B2LF - 761705-2036-09-B2LF - Win Source Electronics
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-09-B2LF
761705-2036-09-B2LF
Gas Discharge Tube Arresters (GDT) - 2036-09-B2LF 761705-2036-09-B2LF
Manufacturer: Bourns Inc. Win Source Part Number: 761705-2036-09-B2LF Series: Mini-TRIGARD 2036 Packaging: Tray Mounting Style: Through Hole Package: Axial Cylinder, 3 Lead (Radial Bend) Tolerance: ±20% Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Family Name: 2036 Categories: Circuit Protection Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Safety, Industrial, Communications & Networking, Automotive, Defence, Military & Aerospace, Consumer Electronics, Commercial

Manufacturer: Bourns Inc.
Win Source Part Number: 761705-2036-09-B2LF
Series: Mini-TRIGARD 2036
Packaging: Tray
Mounting Style: Through Hole
Package: Axial Cylinder, 3 Lead (Radial Bend)
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Family Name: 2036
Categories: Circuit Protection
Introduction Date: February 18, 2009
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Industrial, Communications & Networking, Automotive, Defence, Military & Aerospace, Consumer Electronics, Commercial

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 2036-09-B2LF-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-09-B2LF-ND
Gas Discharge Tube Arresters (GDT) 2036-09-B2LF-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3 Pole, 550V; Product Range Bourns - 78X4316 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3 Pole, 550V; Product Range Bourns
78X4316
Gas Discharge Tube, 3 Pole, 550V; Product Range Bourns 78X4316
GAS DISCHARGE TUBE, 3 POLE, 550V; Product Range:-; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3 POLE, 550V; Product Range:-; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:550V; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 761705-2036-09-B2LF 2036-09-B2LF-ND 78X4316
Product Name Gas Discharge Tube Arresters (GDT) - 2036-09-B2LF Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3 Pole, 550V; Product Range Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 495-76167-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 10000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0551(73_Z-0-0-551)-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details