Bourns, Inc. Gas Discharge Tube Arresters (GDT) 2036-07-SM

Description
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 2036-07-SM-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
2036-07-SM-ND
Gas Discharge Tube Arresters (GDT) 2036-07-SM-ND
Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Gas Discharge Tube 75V 10000A (10kA) ±20% 3 Pole Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - 2036-07-SM
1122869-2036-07-SM
Gas Discharge Tube Arresters (GDT) - 2036-07-SM 1122869-2036-07-SM
Manufacturer: Bourns Inc. Win Source Part Number: 1122869-2036-07-SM Packaging: Bulk Mounting Style: SMD Tolerance: ±20% Voltage - DC Spark Over (Nom): 75V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Categories: Circuit Protection Manufacturer Homepage: www.bourns.com Manufacturer Package: 3-SMD Cylinder Square End Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 2036 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Bourns Inc.
Win Source Part Number: 1122869-2036-07-SM
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 75V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Categories: Circuit Protection
Manufacturer Homepage: www.bourns.com
Manufacturer Package: 3-SMD Cylinder Square End
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 2036
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Gas Discharge Tube Bourns - 02J3685 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube Bourns
02J3685
Gas Discharge Tube Bourns 02J3685
GAS DISCHARGE TUBE

GAS DISCHARGE TUBE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 2036-07-SM-ND 1122869-2036-07-SM 02J3685
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - 2036-07-SM Gas Discharge Tube Bourns
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
U-Series Two Electrode Gas Tube Arrester - U-2B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details